MAX30003CTI alternative parts: SSM2603CPZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ECG FRONT END 28TQFN | IC CODEC AUDIO LOW POWER 28LFCSP |
Factory Lead Time: | 9 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad, CSP |
Surface Mount: | YES | - |
Number of Pins: | 28 | 28 |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2016 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 28 | 28 |
Type: | ECG Front End | Stereo Audio |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Applications: | Heart Rate Monitoring | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | MAX30003 | SSM2603 |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 2V | 3.6V |
Min Supply Voltage: | 1.2V | 1.5V |
Length: | 5mm | 5mm |
Height Seated (Max): | 0.8mm | 1mm |
Width: | 5mm | 5mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | PRODUCTION (Last Updated: 1 week ago) |
Mount: | - | Surface Mount |
Usage Level: | - | Industrial grade |
Operating Temperature: | - | -40°C~85°C |
ECCN Code: | - | EAR99 |
Pin Count: | - | 28 |
Interface: | - | I2C, Serial |
Sampling Rate: | - | 96 ksps |
Voltage - Supply, Analog: | - | 1.8V~3.6V |
Voltage - Supply, Digital: | - | 1.5V~3.6V |
Signal to Noise Ratio (SNR): | - | 90 dB |
Number of D/A Converters: | - | 2 |
Resolution (Bits): | - | 24 b |
Sigma Delta: | - | No |
Number of ADCs / DACs: | - | 2 / 2 |
Filter: | - | YES |
S/N Ratio, ADCs / DACs (db) Typ: | - | 90 / 100 |
Lead Free: | - | Contains Lead |

MAX30003CTI
(In Stock: 18)
Maxim IntegratedUnited States